DIODES Incorporated Single FETs, MOSFETs DMP2540UCB9-7

Description
P-Channel 25V 4A (Ta) 1W (Ta) Surface Mount U-WLB1515-9
Request a Quote Datasheet
Description
P-Channel 25V 4A (Ta) 1W (Ta) Surface Mount U-WLB1515-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP2540UCB9-7-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2540UCB9-7-ND
Single FETs, MOSFETs DMP2540UCB9-7-ND
P-Channel 25V 4A (Ta) 1W (Ta) Surface Mount U-WLB1515-9

P-Channel 25V 4A (Ta) 1W (Ta) Surface Mount U-WLB1515-9

Buy Now Datasheet
Singapore, Singapore
25V 4A MOSFET Transistor
278-DMP2540UCB9-7
25V 4A MOSFET Transistor 278-DMP2540UCB9-7
MOSFET P-CH 25V 4A U-WLB1515-9 Product overview: DMP2540UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2540UCB9-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 25V 4A U-WLB1515-9 Product overview: DMP2540UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2540UCB9-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2540UCB9-7 - 1033831-DMP2540UCB9-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2540UCB9-7
1033831-DMP2540UCB9-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2540UCB9-7 1033831-DMP2540UCB9-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033831-DMP2540UCB9- 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-WLB1515-9 Dimension: 9-UFBGA, WLBGA Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 6nC @ 4.5V Max Input Capacitance: 450pF @ 10V Maximum Gate-Source Voltage: -6V Maximum Rds On at Id,Vgs: 40 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033831-DMP2540UCB9-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-WLB1515-9
Dimension: 9-UFBGA, WLBGA
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 450pF @ 10V
Maximum Gate-Source Voltage: -6V
Maximum Rds On at Id,Vgs: 40 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2540UCB9-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2540UCB9-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2540UCB9-7
MOSFET P-CH 25V 4A U-WLB1515-9

MOSFET P-CH 25V 4A U-WLB1515-9

Supplier's Site
MOSFET P-CH 25V 4A UWLB1515-9 - 233-DMP2540UCB9-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 25V 4A UWLB1515-9
233-DMP2540UCB9-7
MOSFET P-CH 25V 4A UWLB1515-9 233-DMP2540UCB9-7
MOSFET P-CH 25V 4A UWLB1515-9

MOSFET P-CH 25V 4A UWLB1515-9

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP2540UCB9-7-ND 278-DMP2540UCB9-7 1033831-DMP2540UCB9-7 DMP2540UCB9-7 233-DMP2540UCB9-7
Product Name Single FETs, MOSFETs 25V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2540UCB9-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 25V 4A UWLB1515-9
Polarity P-Channel P-Channel; P-Channel
Package Type 9-UFBGA, WLBGA Tape & Reel (TR) SOT3; U-WLB1515-9 9-UFBGA, WLBGA
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Cut Tape (CT)
Unlock Full Specs
to access all available technical data