DIODES Incorporated Single FETs, MOSFETs DMP2305UVT-7

Description
MOSFET P-CH 20V 4.2A TSOT26
Request a Quote Datasheet
Description
MOSFET P-CH 20V 4.2A TSOT26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP2305UVT-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2305UVT-7DKR-ND
Single FETs, MOSFETs 31-DMP2305UVT-7DKR-ND
MOSFET P-CH 20V 4.2A TSOT26

MOSFET P-CH 20V 4.2A TSOT26

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2305UVT-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2305UVT-7TR-ND
Single FETs, MOSFETs 31-DMP2305UVT-7TR-ND
P-Channel 20V 4.2A (Ta) 1.4W Surface Mount SOT-23-3

P-Channel 20V 4.2A (Ta) 1.4W Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2305UVT-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2305UVT-7CT-ND
Single FETs, MOSFETs 31-DMP2305UVT-7CT-ND
MOSFET P-CH 20V 4.2A TSOT26

MOSFET P-CH 20V 4.2A TSOT26

Buy Now Datasheet
Singapore, Singapore
20V 4.2A SOT23 MOSFET Transistor
278-DMP2305UVT-7
20V 4.2A SOT23 MOSFET Transistor 278-DMP2305UVT-7
MOSFET P-CH 20V 4.2A SOT23-3 Product overview: DMP2305UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2305UVT-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.2A SOT23-3 Product overview: DMP2305UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2305UVT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2305UVT-7 - 1033830-DMP2305UVT-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2305UVT-7
1033830-DMP2305UVT-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2305UVT-7 1033830-DMP2305UVT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033830-DMP2305UVT-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSOT-26 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.23A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 7.6nC @ 4.5V Max Input Capacitance: 727pF @ 20V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033830-DMP2305UVT-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TSOT-26
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.23A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 7.6nC @ 4.5V
Max Input Capacitance: 727pF @ 20V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V P-CH MOSFET

MOSFET 20V P-CH MOSFET

Buy Now Datasheet
Mosfet, P-Ch, 20V, 4.23A, Tsot-26 Rohs Compliant Diodes Inc. - 28AK8726 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 4.23A, Tsot-26 Rohs Compliant Diodes Inc.
28AK8726
Mosfet, P-Ch, 20V, 4.23A, Tsot-26 Rohs Compliant Diodes Inc. 28AK8726
MOSFET, P-CH, 20V, 4.23A, TSOT-26 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 4.23A, TSOT-26 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMP2305UVT-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2305UVT-7
Single FETs, MOSFETs DMP2305UVT-7
MOSFET P-CH 20V 4.2A SOT23-3

MOSFET P-CH 20V 4.2A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2305UVT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2305UVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2305UVT-7
MOSFET P-CH 20V 4.2A SOT23-3

MOSFET P-CH 20V 4.2A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMP2305UVT-7DKR-ND 278-DMP2305UVT-7 1033830-DMP2305UVT-7 DMP2305UVT-7 28AK8726 DMP2305UVT-7 DMP2305UVT-7
Product Name Single FETs, MOSFETs 20V 4.2A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2305UVT-7 MOSFET Mosfet, P-Ch, 20V, 4.23A, Tsot-26 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT3; SOT23; SOT26; TSOT-26 TO-3; SOT26 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 1.25 milliwatts 1250 milliwatts 1400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products