P-Channel 20V 430mA (Ta) 150mW (Ta) Surface Mount SOT-523
P-Channel 20V 430mA (Ta) 150mW (Ta) Surface Mount SOT-523
P-Channel 20V 430mA (Ta) 150mW (Ta) Surface Mount SOT-523
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033828-DMP22D6UT-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-523
Dimension: SOT-523
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 430mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 175pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 1.1 Ohm @ 430mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 20V 430MA SOT523 Product overview: DMP22D6UT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 430MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 430MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP22D6UT-7 can be used for catalog matching and distributor lookup.
MOSFET, P-CH, 20V, 0.43A, SOT-523 ROHS COMPLIANT: YES
MOSFET P-CH 20V 430MA SOT523
MOSFET P-CH 20V 430MA SOT523
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMP22D6UTDITR-ND | 1033828-DMP22D6UT-7 | 278-DMP22D6UT-7 | 28AK8723 | DMP22D6UT-7 | DMP22D6UT-7 | DMP22D6UT-7 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP22D6UT-7 | 20V 430MA MOSFET Transistor | Mosfet, P-Ch, 20V, 0.43A, Sot-523 Rohs Compliant Diodes Inc. | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | SOT-523 | SOT3; SOT-523 | Tape & Reel (TR) | TO-3 | SOT-523 | SOT-523 | |
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 150 milliwatts | 150 milliwatts | 150 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |