DIODES Incorporated Single FETs, MOSFETs DMP22D5UFO-7B

Description
MOSFET BVDSS: 8V~24V X2-DFN0604-
Request a Quote Datasheet
Description
MOSFET BVDSS: 8V~24V X2-DFN0604-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP22D5UFO-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP22D5UFO-7BTR-ND
Single FETs, MOSFETs 31-DMP22D5UFO-7BTR-ND
MOSFET BVDSS: 8V~24V X2-DFN0604-

MOSFET BVDSS: 8V~24V X2-DFN0604-

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP22D5UFO-7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP22D5UFO-7BCT-ND
Single FETs, MOSFETs 31-DMP22D5UFO-7BCT-ND
MOSFET BVDSS: 8V~24V X2-DFN0604-

MOSFET BVDSS: 8V~24V X2-DFN0604-

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP22D5UFO-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP22D5UFO-7BDKR-ND
Single FETs, MOSFETs 31-DMP22D5UFO-7BDKR-ND
MOSFET BVDSS: 8V~24V X2-DFN0604-

MOSFET BVDSS: 8V~24V X2-DFN0604-

Buy Now Datasheet
Mosfet, P-Ch, 20V, 0.51A, X2-Dfn0604 Rohs Compliant Diodes Inc. - 13AJ5638 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 0.51A, X2-Dfn0604 Rohs Compliant Diodes Inc.
13AJ5638
Mosfet, P-Ch, 20V, 0.51A, X2-Dfn0604 Rohs Compliant Diodes Inc. 13AJ5638
MOSFET, P-CH, 20V, 0.51A, X2-DFN0604 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 0.51A, X2-DFN0604 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP22D5UFO-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP22D5UFO-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP22D5UFO-7B
MOSFET BVDSS: 8V~24V X2-DFN0604-

MOSFET BVDSS: 8V~24V X2-DFN0604-

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMP22D5UFO-7BTR-ND 13AJ5638 DMP22D5UFO-7B
Product Name Single FETs, MOSFETs Mosfet, P-Ch, 20V, 0.51A, X2-Dfn0604 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 20 GHz, 250 um Discrete GaAs pHEMT Die - QPD2025D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 250 um Discrete GaAs pHEMT Die
Transistor Grade / Operating Range Military
View Details
2 suppliers