DIODES Incorporated 20V 330MA MOSFET Transistor DMP22D4UFA-7B

Description
MOSFET P-CH 20V 330MA 3DFN0806H4 Product overview: DMP22D4UFA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 330MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 330MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP22D4UFA-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 330MA 3DFN0806H4 Product overview: DMP22D4UFA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 330MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 330MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP22D4UFA-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 330MA MOSFET Transistor
278-DMP22D4UFA-7B
20V 330MA MOSFET Transistor 278-DMP22D4UFA-7B
MOSFET P-CH 20V 330MA 3DFN0806H4 Product overview: DMP22D4UFA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 330MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 330MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP22D4UFA-7B can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 330MA 3DFN0806H4 Product overview: DMP22D4UFA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 330MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 330MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP22D4UFA-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP22D4UFA-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP22D4UFA-7BDITR-ND
Single FETs, MOSFETs DMP22D4UFA-7BDITR-ND
P-Channel 20V 330mA (Ta) 400mW (Ta) Surface Mount X2-DFN0806-3

P-Channel 20V 330mA (Ta) 400mW (Ta) Surface Mount X2-DFN0806-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP22D4UFA-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP22D4UFA-7BDIDKR-ND
Single FETs, MOSFETs DMP22D4UFA-7BDIDKR-ND
P-Channel 20V 330mA (Ta) 400mW (Ta) Surface Mount X2-DFN0806-3

P-Channel 20V 330mA (Ta) 400mW (Ta) Surface Mount X2-DFN0806-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP22D4UFA-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP22D4UFA-7BDICT-ND
Single FETs, MOSFETs DMP22D4UFA-7BDICT-ND
P-Channel 20V 330mA (Ta) 400mW (Ta) Surface Mount X2-DFN0806-3

P-Channel 20V 330mA (Ta) 400mW (Ta) Surface Mount X2-DFN0806-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP22D4UFA-7B - 080593-DMP22D4UFA-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP22D4UFA-7B
080593-DMP22D4UFA-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP22D4UFA-7B 080593-DMP22D4UFA-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 080593-DMP22D4UFA-7B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 400mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN0806H4 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 330mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.4nC @ 4.5V Max Input Capacitance: 28.7pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 1.9 Ohm @ 100mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 080593-DMP22D4UFA-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 400mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN0806H4
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 330mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 0.4nC @ 4.5V
Max Input Capacitance: 28.7pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 1.9 Ohm @ 100mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP22D4UFA-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP22D4UFA-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP22D4UFA-7B
MOSFET P-CH 20V 330MA 3DFN0806H4

MOSFET P-CH 20V 330MA 3DFN0806H4

Supplier's Site
Mosfet, P-Ch, 20V, 0.33A, X2-Dfn0806 Rohs Compliant Diodes Inc. - 28AK8722 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 0.33A, X2-Dfn0806 Rohs Compliant Diodes Inc.
28AK8722
Mosfet, P-Ch, 20V, 0.33A, X2-Dfn0806 Rohs Compliant Diodes Inc. 28AK8722
MOSFET, P-CH, 20V, 0.33A, X2-DFN0806 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 0.33A, X2-DFN0806 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMP22D4UFA-7B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP22D4UFA-7B
Single FETs, MOSFETs DMP22D4UFA-7B
MOSFET P-CH 20V 330MA 3DFN0806H4

MOSFET P-CH 20V 330MA 3DFN0806H4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V X2-DFN0806-3 T&R 10K

MOSFET MOSFET BVDSS: 8V-24V X2-DFN0806-3 T&R 10K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP22D4UFA-7B DMP22D4UFA-7BDITR-ND 080593-DMP22D4UFA-7B DMP22D4UFA-7B 28AK8722 DMP22D4UFA-7B DMP22D4UFA-7B
Product Name 20V 330MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP22D4UFA-7B Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 0.33A, X2-Dfn0806 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 400 milliwatts 400 milliwatts 400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details