DIODES Incorporated FET, MOSFET Arrays DMP22D4UDA-7B

Description
Mosfet Array 2 P-Channel (Dual) 20V 328mA (Ta) 310mW Surface Mount X2-DFN0806-6
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 328mA (Ta) 310mW Surface Mount X2-DFN0806-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMP22D4UDA-7B-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP22D4UDA-7B-ND
FET, MOSFET Arrays DMP22D4UDA-7B-ND
Mosfet Array 2 P-Channel (Dual) 20V 328mA (Ta) 310mW Surface Mount X2-DFN0806-6

Mosfet Array 2 P-Channel (Dual) 20V 328mA (Ta) 310mW Surface Mount X2-DFN0806-6

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP22D4UDA-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP22D4UDA-7B
MOSFET 2P-CH 20V 0.328A 6DFN

MOSFET 2P-CH 20V 0.328A 6DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 8V-24V

MOSFET MOSFETBVDSS: 8V-24V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP22D4UDA-7B-ND DMP22D4UDA-7B DMP22D4UDA-7B
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 6-SMD, No Lead 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details