DIODES Incorporated END - OF - LIFE - DMP2240UW DMP2240UW

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168255-DMP2240UW Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168255-DMP2240UW Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - DMP2240UW - 1168255-DMP2240UW - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - DMP2240UW
1168255-DMP2240UW
END - OF - LIFE - DMP2240UW 1168255-DMP2240UW
Manufacturer: Diodes Incorporated Win Source Part Number: 1168255-DMP2240UW Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168255-DMP2240UW
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1168255-DMP2240UW
Product Name END - OF - LIFE - DMP2240UW
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFR4615 - Rochester Electronics
Specs
Polarity N-Channel
Package Type DPAK
Packing Method Tube; Tube
View Details
6 suppliers
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers