DIODES Incorporated Single FETs, MOSFETs DMP2240UW-7

Description
P-Channel 20V 1.5A (Ta) 250mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet
Description
P-Channel 20V 1.5A (Ta) 250mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP2240UWDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2240UWDITR-ND
Single FETs, MOSFETs DMP2240UWDITR-ND
P-Channel 20V 1.5A (Ta) 250mW (Ta) Surface Mount SOT-323

P-Channel 20V 1.5A (Ta) 250mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMP2240UWDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2240UWDICT-ND
Single FETs, MOSFETs DMP2240UWDICT-ND
P-Channel 20V 1.5A (Ta) 250mW (Ta) Surface Mount SOT-323

P-Channel 20V 1.5A (Ta) 250mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMP2240UWDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2240UWDIDKR-ND
Single FETs, MOSFETs DMP2240UWDIDKR-ND
P-Channel 20V 1.5A (Ta) 250mW (Ta) Surface Mount SOT-323

P-Channel 20V 1.5A (Ta) 250mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2240UW-7 - 014490-DMP2240UW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2240UW-7
014490-DMP2240UW-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2240UW-7 014490-DMP2240UW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014490-DMP2240UW-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 250mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 320pF @ 16V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 150 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014490-DMP2240UW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 250mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 320pF @ 16V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 150 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 1.5A MOSFET Transistor
278-DMP2240UW-7
20V 1.5A MOSFET Transistor 278-DMP2240UW-7
MOSFET P-CH 20V 1.5A SOT323 Product overview: DMP2240UW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2240UW-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 1.5A SOT323 Product overview: DMP2240UW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2240UW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2240UW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2240UW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2240UW-7
MOSFET P-CH 20V 1.5A SOT323

MOSFET P-CH 20V 1.5A SOT323

Supplier's Site
Single FETs, MOSFETs - DMP2240UW-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2240UW-7
Single FETs, MOSFETs DMP2240UW-7
MOSFET P-CH 20V 1.5A SOT323

MOSFET P-CH 20V 1.5A SOT323

Supplier's Site Datasheet
MOSFET P-CH 20V 1.5A SC70-3 - 233-DMP2240UW-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 1.5A SC70-3
233-DMP2240UW-7
MOSFET P-CH 20V 1.5A SC70-3 233-DMP2240UW-7
MOSFET P-CH 20V 1.5A SC70-3

MOSFET P-CH 20V 1.5A SC70-3

Supplier's Site
Mosfet, P-Ch, -20V, -1.5A, Sot323; Transistor Polarity Diodes Inc. - 07AH3801 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -1.5A, Sot323; Transistor Polarity Diodes Inc.
07AH3801
Mosfet, P-Ch, -20V, -1.5A, Sot323; Transistor Polarity Diodes Inc. 07AH3801
MOSFET, P-CH, -20V, -1.5A, SOT323; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.092ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -1.5A, SOT323; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.092ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP2240UWDITR-ND 014490-DMP2240UW-7 278-DMP2240UW-7 DMP2240UW-7 DMP2240UW-7 233-DMP2240UW-7 07AH3801
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2240UW-7 20V 1.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET P-CH 20V 1.5A SC70-3 Mosfet, P-Ch, -20V, -1.5A, Sot323; Transistor Polarity Diodes Inc.
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 250 milliwatts 250 milliwatts 250 milliwatts 250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data