The DMP2240UDM-7 is a dual P-channel MOSFET designed for RF applications, featuring low on-resistance values of 150 mΩ at VGS = -4.5V, 200 mΩ at VGS = -2.5V, and 240 mΩ at VGS = -1.8V. It has a gate threshold voltage of ,â§ 1V, making it suitable for logic level applications. The device supports a maximum drain-source voltage of -20V and a continuous drain current of -2.0A at 25°C, with a pulsed drain current capability of -7A. Thermally, it can dissipate up to 600mW with a thermal resistance of 208°C/W from junction to ambient. The operating temperature range is from -65°C to +150°C. The DMP2240UDM-7 is compliant with RoHS and is classified as a "Green" device, adhering to AEC-Q101 standards for high reliability. It comes in a SOT-26 package and is suitable for surface mount applications. The product is halogen-free and has a moisture sensitivity level of 1 per J-STD-020.
Mosfet Array 2 P-Channel (Dual) 20V 2A 600mW Surface Mount SOT-26
Mosfet Array 2 P-Channel (Dual) 20V 2A 600mW Surface Mount SOT-26
Mosfet Array 2 P-Channel (Dual) 20V 2A 600mW Surface Mount SOT-26
Manufacturer: Diodes Incorporated
Win Source Part Number: 014489-DMP2240UDM-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: DMP2240UDM
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Power Dissipation: 600mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 320pF @ 16V
Maximum Rds On at Id,Vgs: 150 mOhm @ 2A, 4.5V
Alternative Parts (Cross-Reference): BSL215PL6327XT; IRF5850; IRF5850PBF; BSL215PL6327HTSA1;
Introduction Date: October 31, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
MOSFET 2P-CH 20V 2A SOT26 Product overview: DMP2240UDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2240UDM-7 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 20V 2A SOT-26
MOSFET 2P-CH 20V 2A SOT26
MOSFET, AEC-Q101, DUAL P-CH, -20V, SOT26; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-2A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.15ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; RoHS Compliant: Yes
MOSFET 2P-CH 20V 2A SOT-26
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMP2240UDMDITR-ND | 014489-DMP2240UDM-7 | 289-DMP2240UDM-7 | DMP2240UDM-7 | 233-DMP2240UDM-7 | DMP2240UDM-7 | 99AC3927 | DMP2240UDM-7 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2240UDM-7 | 20V 2A MOSFET Transistor | MOSFET | MOSFET 2P-CH 20V 2A SOT-26 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, Dual P-Ch, -20V, Sot26; Transistor Polarity Diodes Inc. | FET, MOSFET Arrays |
| Package Type | SOT23; SOT26; SOT-23-6 | SOT3; SOT26; SOT-26 | Tape & Reel (TR) | TO-3 | SOT23; SOT26; SOT-23-6 | |||
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | |||||
| V(BR)DSS | 20 volts | 20 volts | -20 volts | 20 volts | ||||
| PD | 600 milliwatts | 600 milliwatts | 600 milliwatts | |||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |