MOSFET BVDSS: 8V~24V SOT23 T&R 3 Product overview: DMP2225LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2225LQ-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 821832-DMP2225LQ-7
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
20V 2.6A 1.08W 110mΩ@2.6A,4.5V 1.25V@250uA P Channel SOT-23 MOSFETs ROHS
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET BVDSS: 8V~24V SOT23 T&R 3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMP2225LQ-7 | 821832-DMP2225LQ-7 | DMP2225LQ-7 | DMP2225LQ-7 | DMP2225LQ-7 |
| Product Name | 8V 24V SOT23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2225LQ-7 | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | Enhancement | |||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||
| PD | 1080 milliwatts | 1080 milliwatts | 1080 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |