DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2215L DMP2215L

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168252-DMP2215L Family Name: DMP2215L Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): RTR020P02FRATL ; RTR020P02HZGTL; SQ2351ES-T1_GE3; AAT8401IGY-T1; Introduction Date: September 07, 2007 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168252-DMP2215L Family Name: DMP2215L Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): RTR020P02FRATL ; RTR020P02HZGTL; SQ2351ES-T1_GE3; AAT8401IGY-T1; Introduction Date: September 07, 2007 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2215L - 1168252-DMP2215L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2215L
1168252-DMP2215L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2215L 1168252-DMP2215L
Manufacturer: Diodes Incorporated Win Source Part Number: 1168252-DMP2215L Family Name: DMP2215L Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): RTR020P02FRATL ; RTR020P02HZGTL; SQ2351ES-T1_GE3; AAT8401IGY-T1; Introduction Date: September 07, 2007 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168252-DMP2215L
Family Name: DMP2215L
Manufacturer Homepage: www.diodes.com
Alternative Parts (Cross-Reference): RTR020P02FRATL ; RTR020P02HZGTL; SQ2351ES-T1_GE3; AAT8401IGY-T1;
Introduction Date: September 07, 2007
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
P-Channel 20V 2.7A SOT-23 MOSFET Transistor
285-DMP2215L
P-Channel 20V 2.7A SOT-23 MOSFET Transistor 285-DMP2215L
Trans MOSFET P-CH 20V 2.7A 3-Pin SOT-23 / P-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR Product overview: DMP2215L from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 2.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.7A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DMP2215L can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 2.7A 3-Pin SOT-23 / P-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR Product overview: DMP2215L from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 2.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.7A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DMP2215L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1168252-DMP2215L 285-DMP2215L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2215L P-Channel 20V 2.7A SOT-23 MOSFET Transistor
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers