Manufacturer: Diodes Incorporated
Win Source Part Number: 801969-DMP2200UFCL-7
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
MOSFET 2P-CH 20V 1.7A 6UDFN
Mosfet Array 2 P-Channel (Dual) 20V 1.7A 660mW Surface Mount U-DFN1616-6
MOSFET 2P-CH 20V 1.7A 6UDFN
MOSFET 2P-CH 20V 1.7A 6UDFN Product overview: DMP2200UFCL-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2200UFCL-7 can be used for catalog matching and distributor lookup.
MOSFET 8V~24V U-DFN1616-6
MOSFET 2P-CH 20V 1.7A 6UDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 801969-DMP2200UFCL-7 | 31-DMP2200UFCL-7CT-ND | 289-DMP2200UFCL-7 | DMP2200UFCL-7 | DMP2200UFCL-7 |
| Product Name | FETs - Single - DMP2200UFCL-7 | FET, MOSFET Arrays | 20V 1.7A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | Enhancement | |||
| Package Type | SOT3 | 6-UFDFN Exposed Pad | Tape & Reel (TR) | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad |
| Transistor Grade / Operating Range | Automotive | ||||
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| V(BR)DSS | 20 volts | 20 volts |