Manufacturer: Diodes Incorporated
Win Source Part Number: 1033827-DMP2200UDW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Family Name: DMP2200UDW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 450mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 900mA
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 2.1nC @ 4.5V
Max Input Capacitance: 184pF @ 10V
Maximum Rds On at Id,Vgs: 260 mOhm @ 880mA, 4.5V
Alternative Parts (Cross-Reference): NTJD4152PT2G; NTJD4152PT1; NTJD4152P;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
MOSFET 2P-CH 20V 0.9A SOT363 Product overview: DMP2200UDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2200UDW-7 can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 20V 900mA 450mW Surface Mount SOT-363
Mosfet Array 2 P-Channel (Dual) 20V 900mA 450mW Surface Mount SOT-363
Mosfet Array 2 P-Channel (Dual) 20V 900mA 450mW Surface Mount SOT-363
MOSFET 2P-CH 20V 0.9A SOT363
MOSFET 2P-CH 20V 0.9A SOT363
MOSFET Dual -20V P-Ch FET 260mOhm -4.5V -0.9A
DUAL MOSFET, P-CH, 20V, 0.9A, SOT-363 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1033827-DMP2200UDW-7 | 289-DMP2200UDW-7 | DMP2200UDW-7DITR-ND | DMP2200UDW-7 | DMP2200UDW-7 | DMP2200UDW-7 | 88AH8625 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2200UDW-7 | 20V 0.9A MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Dual Mosfet, P-Ch, 20V, 0.9A, Sot-363 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 450 milliwatts | 600 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SOT-363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 |