Manufacturer: Diodes Incorporated
Win Source Part Number: 801494-DMP2200UDW-13
Packaging: Reel
Mounting Style: SMD
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Power - Max: 450mW
Supplier Device Package: SOT-363
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 260mOhm at 880mA, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 2.1nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 184pF at 10V
Current - Continuous Drain (Id) at 25°C: 900mA
Vgs(th) (Maximum) at Id: 1.2V at 250μA
Mosfet Array 2 P-Channel (Dual) 20V 900mA 450mW Surface Mount SOT-363
Mosfet Array 2 P-Channel (Dual) 20V 900mA 450mW Surface Mount SOT-363
Mosfet Array 2 P-Channel (Dual) 20V 900mA 450mW Surface Mount SOT-363
MOSFET 2P-CH 20V 0.9A SOT363 Product overview: DMP2200UDW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2200UDW-13 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 20V 0.9A SOT363
MOSFET 2P-CH 20V 0.9A SOT363
MOSFET, DUAL, P-CH, 20V, 0.9A ROHS COMPLIANT: YES
MOSFET Dual -20V P-Ch FET 260mOhm -4.5V -0.9A
20V 900mA 260mΩ@880mA,4.5V 450mW 1.2V@250uA 2 P-Channel SOT-363-6 MOSFETs ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 801494-DMP2200UDW-13 | DMP2200UDW-13DICT-ND | 289-DMP2200UDW-13 | DMP2200UDW-13 | DMP2200UDW-13 | 28AK8724 | DMP2200UDW-13 | DMP2200UDW-13 |
| Product Name | FETs - Arrays - DMP2200UDW-13 | FET, MOSFET Arrays | 20V 0.9A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Mosfet, Dual, P-Ch, 20V, 0.9A Rohs Compliant Diodes Inc. | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | P-Channel | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | TO-3 | |||
| Packing Method | Tape Reel; Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| MOSFET Operating Mode | Enhancement |