Win Source Part Number: 1376900-DMP21D6UFD-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 3-UDFN
Supplier Device Package: X1-DFN1212-3
Base Product Number: DMP21
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 600mA (Ta)
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Rds On (Max) @ Id, Vgs: 1Ohm @ 100mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 0.8 nC @ 8 V
Vgs (Max): ±8V
Input Capacitance (Ciss) (Max) @ Vds: 46.1 pF @ 10 V
Power Dissipation (Max): 400mW
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
MOSFET P-CH 20V 600MA 3DFN Product overview: DMP21D6UFD-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 600MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 600MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D6UFD-7 can be used for catalog matching and distributor lookup.
P-Channel 20V 600mA (Ta) 400mW Surface Mount X1-DFN1212-3
P-Channel 20V 600mA (Ta) 400mW Surface Mount X1-DFN1212-3
P-Channel 20V 600mA (Ta) 400mW Surface Mount X1-DFN1212-3
MOSFET P-CH 20V 600MA 3DFN
MOSFET P-CH 20V 600MA 3DFN
MOSFET, P-CH, 20V, 0.6A, X1-DFN1212 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1376900-DMP21D6UFD-7 | 278-DMP21D6UFD-7 | DMP21D6UFD-7DITR-ND | DMP21D6UFD-7 | DMP21D6UFD-7 | DMP21D6UFD-7 | 28AK8714 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | 20V 600MA MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 20V, 0.6A, X1-Dfn1212 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| PD | 400 milliwatts | 800 milliwatts | 400 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | Tape & Reel (TR) | 3-UDFN | 3-UDFN | 3-UDFN | TO-3 | |
| MOSFET Operating Mode | Enhancement |