DIODES Incorporated 20V 700MA MOSFET Transistor DMP21D5UFB4-7B

Description
MOSFET P-CH 20V 700MA 3DFN Product overview: DMP21D5UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D5UFB4-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 700MA 3DFN Product overview: DMP21D5UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D5UFB4-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 700MA MOSFET Transistor
278-DMP21D5UFB4-7B
20V 700MA MOSFET Transistor 278-DMP21D5UFB4-7B
MOSFET P-CH 20V 700MA 3DFN Product overview: DMP21D5UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D5UFB4-7B can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 700MA 3DFN Product overview: DMP21D5UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D5UFB4-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP21D5UFB4-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP21D5UFB4-7BDICT-ND
Single FETs, MOSFETs DMP21D5UFB4-7BDICT-ND
P-Channel 20V 700mA (Ta) 460mW (Ta) Surface Mount X2-DFN1006-3

P-Channel 20V 700mA (Ta) 460mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP21D5UFB4-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP21D5UFB4-7BDIDKR-ND
Single FETs, MOSFETs DMP21D5UFB4-7BDIDKR-ND
P-Channel 20V 700mA (Ta) 460mW (Ta) Surface Mount X2-DFN1006-3

P-Channel 20V 700mA (Ta) 460mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP21D5UFB4-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP21D5UFB4-7BDITR-ND
Single FETs, MOSFETs DMP21D5UFB4-7BDITR-ND
P-Channel 20V 700mA (Ta) 460mW (Ta) Surface Mount X2-DFN1006-3

P-Channel 20V 700mA (Ta) 460mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D5UFB4-7B - 101952-DMP21D5UFB4-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D5UFB4-7B
101952-DMP21D5UFB4-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D5UFB4-7B 101952-DMP21D5UFB4-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 101952-DMP21D5UFB4-7 B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 460mW (Ta) Family Name: DMP21D5UFB4 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 700mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 500nC @ 4.5V Max Input Capacitance: 46.1pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 970 mOhm @ 100mA, 5V Alternative Parts (Cross-Reference): RZM002P02; RZM002P02T2L; Introduction Date: March 07, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 101952-DMP21D5UFB4-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 460mW (Ta)
Family Name: DMP21D5UFB4
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN1006-3
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 700mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 500nC @ 4.5V
Max Input Capacitance: 46.1pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 970 mOhm @ 100mA, 5V
Alternative Parts (Cross-Reference): RZM002P02; RZM002P02T2L;
Introduction Date: March 07, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, P-Ch, 20V, 0.7A, X2-Dfn1006 Rohs Compliant Diodes Inc. - 28AK8713 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 0.7A, X2-Dfn1006 Rohs Compliant Diodes Inc.
28AK8713
Mosfet, P-Ch, 20V, 0.7A, X2-Dfn1006 Rohs Compliant Diodes Inc. 28AK8713
MOSFET, P-CH, 20V, 0.7A, X2-DFN1006 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 0.7A, X2-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMP21D5UFB4-7B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP21D5UFB4-7B
Single FETs, MOSFETs DMP21D5UFB4-7B
MOSFET P-CH 20V 700MA 3DFN

MOSFET P-CH 20V 700MA 3DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP21D5UFB4-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP21D5UFB4-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP21D5UFB4-7B
MOSFET P-CH 20V 700MA 3DFN

MOSFET P-CH 20V 700MA 3DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V X2-DFN1006-3 T&R 10K

MOSFET MOSFET BVDSS: 8V-24V X2-DFN1006-3 T&R 10K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP21D5UFB4-7B DMP21D5UFB4-7BDICT-ND 101952-DMP21D5UFB4-7B 28AK8713 DMP21D5UFB4-7B DMP21D5UFB4-7B DMP21D5UFB4-7B
Product Name 20V 700MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D5UFB4-7B Mosfet, P-Ch, 20V, 0.7A, X2-Dfn1006 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
Transconductance 7.00E-4 kS
PD 460 milliwatts 460 milliwatts 460 milliwatts
Unlock Full Specs
to access all available technical data