DIODES Incorporated Single FETs, MOSFETs DMP21D2UFA-7B

Description
P-Channel 20V 330mA (Ta) 360mW (Ta) Surface Mount X2-DFN0806-3
Request a Quote Datasheet
Description
P-Channel 20V 330mA (Ta) 360mW (Ta) Surface Mount X2-DFN0806-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP21D2UFA-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP21D2UFA-7BDIDKR-ND
Single FETs, MOSFETs DMP21D2UFA-7BDIDKR-ND
P-Channel 20V 330mA (Ta) 360mW (Ta) Surface Mount X2-DFN0806-3

P-Channel 20V 330mA (Ta) 360mW (Ta) Surface Mount X2-DFN0806-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP21D2UFA-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP21D2UFA-7BDITR-ND
Single FETs, MOSFETs DMP21D2UFA-7BDITR-ND
P-Channel 20V 330mA (Ta) 360mW (Ta) Surface Mount X2-DFN0806-3

P-Channel 20V 330mA (Ta) 360mW (Ta) Surface Mount X2-DFN0806-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP21D2UFA-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP21D2UFA-7BDICT-ND
Single FETs, MOSFETs DMP21D2UFA-7BDICT-ND
P-Channel 20V 330mA (Ta) 360mW (Ta) Surface Mount X2-DFN0806-3

P-Channel 20V 330mA (Ta) 360mW (Ta) Surface Mount X2-DFN0806-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D2UFA-7B - 869070-DMP21D2UFA-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D2UFA-7B
869070-DMP21D2UFA-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D2UFA-7B 869070-DMP21D2UFA-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 869070-DMP21D2UFA-7B Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 330mA (Ta) 360mW (Ta) Surface Mount X2-DFN0806-3 Package: 3-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP21 Categories: Discrete Semiconductor Products Case / Package: X2-DFN0806-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMP21D2UFA-7BDIDKR, DMP21D2UFA-7BDITR, DMP21D2UFA-7BDICT, 1034-DMP21D2UFA-7BDI CT, 1034-DMP21D2UFA-7BDI TR, 1034-DMP21D2UFA-7BDI DKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869070-DMP21D2UFA-7B
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 330mA (Ta) 360mW (Ta) Surface Mount X2-DFN0806-3
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP21
Categories: Discrete Semiconductor Products
Case / Package: X2-DFN0806-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMP21D2UFA-7BDIDKR, DMP21D2UFA-7BDITR, DMP21D2UFA-7BDICT, 1034-DMP21D2UFA-7BDICT, 1034-DMP21D2UFA-7BDITR, 1034-DMP21D2UFA-7BDIDKR

Buy Now Datasheet
Singapore, Singapore
20V 330MA MOSFET Transistor
278-DMP21D2UFA-7B
20V 330MA MOSFET Transistor 278-DMP21D2UFA-7B
MOSFET P-CH 20V 330MA 3DFN Product overview: DMP21D2UFA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 330MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 330MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D2UFA-7B can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 330MA 3DFN Product overview: DMP21D2UFA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 330MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 330MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D2UFA-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 0.33A, X2-Dfn0806 Rohs Compliant Diodes Inc. - 28AK8712 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 0.33A, X2-Dfn0806 Rohs Compliant Diodes Inc.
28AK8712
Mosfet, P-Ch, 20V, 0.33A, X2-Dfn0806 Rohs Compliant Diodes Inc. 28AK8712
MOSFET, P-CH, 20V, 0.33A, X2-DFN0806 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 0.33A, X2-DFN0806 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V P-Ch Enh FET 20VDS 8VGS 49pF

MOSFET 20V P-Ch Enh FET 20VDS 8VGS 49pF

Buy Now Datasheet
Single FETs, MOSFETs - DMP21D2UFA-7B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP21D2UFA-7B
Single FETs, MOSFETs DMP21D2UFA-7B
MOSFET P-CH 20V 330MA 3DFN

MOSFET P-CH 20V 330MA 3DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP21D2UFA-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP21D2UFA-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP21D2UFA-7B
MOSFET P-CH 20V 330MA 3DFN

MOSFET P-CH 20V 330MA 3DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP21D2UFA-7BDIDKR-ND 869070-DMP21D2UFA-7B 278-DMP21D2UFA-7B 28AK8712 DMP21D2UFA-7B DMP21D2UFA-7B DMP21D2UFA-7B
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D2UFA-7B 20V 330MA MOSFET Transistor Mosfet, P-Ch, 20V, 0.33A, X2-Dfn0806 Rohs Compliant Diodes Inc. MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 3-XFDFN SOT3; X2-DFN0806-3 Tape & Reel (TR) TO-3 3-XFDFN 3-XFDFN
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data