DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D0UT-7 DMP21D0UT-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 101558-DMP21D0UT-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 240mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-523 Dimension: SOT-523 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 590mA (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 1.54nC @ 8V Max Input Capacitance: 80pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 495 mOhm @ 400mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 101558-DMP21D0UT-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 240mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-523 Dimension: SOT-523 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 590mA (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 1.54nC @ 8V Max Input Capacitance: 80pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 495 mOhm @ 400mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D0UT-7 - 101558-DMP21D0UT-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D0UT-7
101558-DMP21D0UT-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D0UT-7 101558-DMP21D0UT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 101558-DMP21D0UT-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 240mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-523 Dimension: SOT-523 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 590mA (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 1.54nC @ 8V Max Input Capacitance: 80pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 495 mOhm @ 400mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 101558-DMP21D0UT-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 240mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-523
Dimension: SOT-523
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 590mA (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 1.54nC @ 8V
Max Input Capacitance: 80pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 495 mOhm @ 400mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 590MA MOSFET Transistor
278-DMP21D0UT-7
20V 590MA MOSFET Transistor 278-DMP21D0UT-7
MOSFET P-CH 20V 590MA SOT523 Product overview: DMP21D0UT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 590MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 590MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D0UT-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 590MA SOT523 Product overview: DMP21D0UT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 590MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 590MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D0UT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP21D0UT-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP21D0UT-7DICT-ND
Single FETs, MOSFETs DMP21D0UT-7DICT-ND
P-Channel 20V 590mA (Ta) 240mW (Ta) Surface Mount SOT-523

P-Channel 20V 590mA (Ta) 240mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Single FETs, MOSFETs - DMP21D0UT-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP21D0UT-7DITR-ND
Single FETs, MOSFETs DMP21D0UT-7DITR-ND
P-Channel 20V 590mA (Ta) 240mW (Ta) Surface Mount SOT-523

P-Channel 20V 590mA (Ta) 240mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Single FETs, MOSFETs - DMP21D0UT-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP21D0UT-7DIDKR-ND
Single FETs, MOSFETs DMP21D0UT-7DIDKR-ND
P-Channel 20V 590mA (Ta) 240mW (Ta) Surface Mount SOT-523

P-Channel 20V 590mA (Ta) 240mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Mosfet, P-Ch, 20V, 0.59A, Sot-523 Rohs Compliant Diodes Inc. - 28AK8711 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 0.59A, Sot-523 Rohs Compliant Diodes Inc.
28AK8711
Mosfet, P-Ch, 20V, 0.59A, Sot-523 Rohs Compliant Diodes Inc. 28AK8711
MOSFET, P-CH, 20V, 0.59A, SOT-523 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 0.59A, SOT-523 ROHS COMPLIANT: YES

Supplier's Site
MOSFET P-CH 20V 0.59A SOT523 - 233-DMP21D0UT-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 0.59A SOT523
233-DMP21D0UT-7
MOSFET P-CH 20V 0.59A SOT523 233-DMP21D0UT-7
MOSFET P-CH 20V 0.59A SOT523

MOSFET P-CH 20V 0.59A SOT523

Supplier's Site
Single FETs, MOSFETs - DMP21D0UT-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP21D0UT-7
Single FETs, MOSFETs DMP21D0UT-7
MOSFET P-CH 20V 590MA SOT523

MOSFET P-CH 20V 590MA SOT523

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP21D0UT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP21D0UT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP21D0UT-7
MOSFET P-CH 20V 590MA SOT523

MOSFET P-CH 20V 590MA SOT523

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 101558-DMP21D0UT-7 278-DMP21D0UT-7 DMP21D0UT-7DICT-ND 28AK8711 233-DMP21D0UT-7 DMP21D0UT-7 DMP21D0UT-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D0UT-7 20V 590MA MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, 20V, 0.59A, Sot-523 Rohs Compliant Diodes Inc. MOSFET P-CH 20V 0.59A SOT523 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 240 milliwatts 240 milliwatts 240 milliwatts 240 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-523 Tape & Reel (TR) SOT-523 TO-3 SOT-523 SOT-523
Unlock Full Specs
to access all available technical data