DIODES Incorporated 20V 820MA MOSFET Transistor DMP21D0UFD-7

Description
MOSFET P-CH 20V 820MA 3DFN Product overview: DMP21D0UFD-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 820MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 820MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D0UFD-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 820MA 3DFN Product overview: DMP21D0UFD-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 820MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 820MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D0UFD-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 820MA MOSFET Transistor
278-DMP21D0UFD-7
20V 820MA MOSFET Transistor 278-DMP21D0UFD-7
MOSFET P-CH 20V 820MA 3DFN Product overview: DMP21D0UFD-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 820MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 820MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D0UFD-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 820MA 3DFN Product overview: DMP21D0UFD-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 820MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 820MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D0UFD-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D0UFD-7 - 097905-DMP21D0UFD-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D0UFD-7
097905-DMP21D0UFD-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D0UFD-7 097905-DMP21D0UFD-7
Manufacturer: Diodes Incorporated Win Source Part Number: 097905-DMP21D0UFD-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 490mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X1-DFN1212-3 Dimension: 3-UDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 820mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 3nC @ 4.5V Max Input Capacitance: 80pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 495 mOhm @ 800mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 097905-DMP21D0UFD-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 490mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X1-DFN1212-3
Dimension: 3-UDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 820mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 3nC @ 4.5V
Max Input Capacitance: 80pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 495 mOhm @ 800mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - DMP21D0UFD-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP21D0UFD-7DIDKR-ND
Single FETs, MOSFETs DMP21D0UFD-7DIDKR-ND
P-Channel 20V 820mA (Ta) 490mW (Ta) Surface Mount X1-DFN1212-3

P-Channel 20V 820mA (Ta) 490mW (Ta) Surface Mount X1-DFN1212-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP21D0UFD-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP21D0UFD-7DICT-ND
Single FETs, MOSFETs DMP21D0UFD-7DICT-ND
P-Channel 20V 820mA (Ta) 490mW (Ta) Surface Mount X1-DFN1212-3

P-Channel 20V 820mA (Ta) 490mW (Ta) Surface Mount X1-DFN1212-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP21D0UFD-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP21D0UFD-7DITR-ND
Single FETs, MOSFETs DMP21D0UFD-7DITR-ND
P-Channel 20V 820mA (Ta) 490mW (Ta) Surface Mount X1-DFN1212-3

P-Channel 20V 820mA (Ta) 490mW (Ta) Surface Mount X1-DFN1212-3

Buy Now Datasheet
Mosfet, P-Ch, 20V, 1.14A, X1-Dfn1212 Rohs Compliant Diodes Inc. - 28AK8710 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 1.14A, X1-Dfn1212 Rohs Compliant Diodes Inc.
28AK8710
Mosfet, P-Ch, 20V, 1.14A, X1-Dfn1212 Rohs Compliant Diodes Inc. 28AK8710
MOSFET, P-CH, 20V, 1.14A, X1-DFN1212 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 1.14A, X1-DFN1212 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP21D0UFD-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP21D0UFD-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP21D0UFD-7
MOSFET P-CH 20V 820MA 3DFN

MOSFET P-CH 20V 820MA 3DFN

Supplier's Site
Single FETs, MOSFETs - DMP21D0UFD-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP21D0UFD-7
Single FETs, MOSFETs DMP21D0UFD-7
MOSFET P-CH 20V 820MA 3DFN

MOSFET P-CH 20V 820MA 3DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP21D0UFD-7 097905-DMP21D0UFD-7 DMP21D0UFD-7DIDKR-ND 28AK8710 DMP21D0UFD-7 DMP21D0UFD-7
Product Name 20V 820MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D0UFD-7 Single FETs, MOSFETs Mosfet, P-Ch, 20V, 1.14A, X1-Dfn1212 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 930 milliwatts 490 milliwatts 490 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data