DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D0UFB4-7B DMP21D0UFB4-7B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033825-DMP21D0UFB4- 7B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 430mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 770mA (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 1.54nC @ 8V Max Input Capacitance: 80pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 495 mOhm @ 400mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033825-DMP21D0UFB4- 7B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 430mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 770mA (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 1.54nC @ 8V Max Input Capacitance: 80pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 495 mOhm @ 400mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D0UFB4-7B - 1033825-DMP21D0UFB4-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D0UFB4-7B
1033825-DMP21D0UFB4-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D0UFB4-7B 1033825-DMP21D0UFB4-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1033825-DMP21D0UFB4- 7B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 430mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 770mA (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 1.54nC @ 8V Max Input Capacitance: 80pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 495 mOhm @ 400mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033825-DMP21D0UFB4-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 430mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN1006-3
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 770mA (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 1.54nC @ 8V
Max Input Capacitance: 80pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 495 mOhm @ 400mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMP21D0UFB4-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP21D0UFB4-7BDICT-ND
Single FETs, MOSFETs DMP21D0UFB4-7BDICT-ND
P-Channel 20V 770mA (Ta) 430mW (Ta) Surface Mount X2-DFN1006-3

P-Channel 20V 770mA (Ta) 430mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP21D0UFB4-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP21D0UFB4-7BDITR-ND
Single FETs, MOSFETs DMP21D0UFB4-7BDITR-ND
P-Channel 20V 770mA (Ta) 430mW (Ta) Surface Mount X2-DFN1006-3

P-Channel 20V 770mA (Ta) 430mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP21D0UFB4-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP21D0UFB4-7BDIDKR-ND
Single FETs, MOSFETs DMP21D0UFB4-7BDIDKR-ND
P-Channel 20V 770mA (Ta) 430mW (Ta) Surface Mount X2-DFN1006-3

P-Channel 20V 770mA (Ta) 430mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Singapore, Singapore
20V 770MA MOSFET Transistor
278-DMP21D0UFB4-7B
20V 770MA MOSFET Transistor 278-DMP21D0UFB4-7B
MOSFET P-CH 20V 770MA 3DFN Product overview: DMP21D0UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 770MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 770MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D0UFB4-7B can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 770MA 3DFN Product overview: DMP21D0UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 770MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 770MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D0UFB4-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 0.77A, 150Degc, 0.43W Rohs Compliant Diodes Inc. - 68AH9559 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 0.77A, 150Degc, 0.43W Rohs Compliant Diodes Inc.
68AH9559
Mosfet, P-Ch, 20V, 0.77A, 150Degc, 0.43W Rohs Compliant Diodes Inc. 68AH9559
MOSFET, P-CH, 20V, 0.77A, 150DEGC, 0.43W ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 0.77A, 150DEGC, 0.43W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP21D0UFB4-7B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP21D0UFB4-7B
Single FETs, MOSFETs DMP21D0UFB4-7B
MOSFET P-CH 20V 770MA 3DFN

MOSFET P-CH 20V 770MA 3DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V P-Ch ENH Mode 495mOhm -4.5V -0.77A

MOSFET 20V P-Ch ENH Mode 495mOhm -4.5V -0.77A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP21D0UFB4-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP21D0UFB4-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP21D0UFB4-7B
MOSFET P-CH 20V 770MA 3DFN

MOSFET P-CH 20V 770MA 3DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1033825-DMP21D0UFB4-7B DMP21D0UFB4-7BDICT-ND 278-DMP21D0UFB4-7B 68AH9559 DMP21D0UFB4-7B DMP21D0UFB4-7B DMP21D0UFB4-7B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP21D0UFB4-7B Single FETs, MOSFETs 20V 770MA MOSFET Transistor Mosfet, P-Ch, 20V, 0.77A, 150Degc, 0.43W Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 430 milliwatts 990 milliwatts 430 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; X2-DFN1006-3 3-XFDFN Tape & Reel (TR) TO-3 3-XFDFN 3-XFDFN
Unlock Full Specs
to access all available technical data