DIODES Incorporated Single FETs, MOSFETs DMP21D0UFB-7B

Description
MOSFET BVDSS: 8V~24V X1-DFN1006-
Request a Quote Datasheet
Description
MOSFET BVDSS: 8V~24V X1-DFN1006-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP21D0UFB-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP21D0UFB-7BTR-ND
Single FETs, MOSFETs 31-DMP21D0UFB-7BTR-ND
MOSFET BVDSS: 8V~24V X1-DFN1006-

MOSFET BVDSS: 8V~24V X1-DFN1006-

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP21D0UFB-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP21D0UFB-7BDKR-ND
Single FETs, MOSFETs 31-DMP21D0UFB-7BDKR-ND
MOSFET BVDSS: 8V~24V X1-DFN1006-

MOSFET BVDSS: 8V~24V X1-DFN1006-

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP21D0UFB-7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP21D0UFB-7BCT-ND
Single FETs, MOSFETs 31-DMP21D0UFB-7BCT-ND
MOSFET BVDSS: 8V~24V X1-DFN1006-

MOSFET BVDSS: 8V~24V X1-DFN1006-

Buy Now Datasheet
Singapore, Singapore
8V 24V MOSFET Transistor
278-DMP21D0UFB-7B
8V 24V MOSFET Transistor 278-DMP21D0UFB-7B
MOSFET BVDSS: 8V~24V X1-DFN1006- Product overview: DMP21D0UFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D0UFB-7B can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 8V~24V X1-DFN1006- Product overview: DMP21D0UFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP21D0UFB-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP21D0UFB-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP21D0UFB-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP21D0UFB-7B
MOSFET BVDSS: 8V~24V X1-DFN1006-

MOSFET BVDSS: 8V~24V X1-DFN1006-

Supplier's Site
Single FETs, MOSFETs - DMP21D0UFB-7B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP21D0UFB-7B
Single FETs, MOSFETs DMP21D0UFB-7B
MOSFET BVDSS: 8V~24V X1-DFN1006-

MOSFET BVDSS: 8V~24V X1-DFN1006-

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V P-Ch Enh FET Pd .43W -8Vgss -5.0A

MOSFET 20V P-Ch Enh FET Pd .43W -8Vgss -5.0A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMP21D0UFB-7BTR-ND 278-DMP21D0UFB-7B DMP21D0UFB-7B DMP21D0UFB-7B DMP21D0UFB-7B
Product Name Single FETs, MOSFETs 8V 24V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 3-UFDFN Tape & Reel (TR) Surface Mount 3-UFDFN
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
IGBTs - Single - AIHD06N60RATMA1 - 1045168-AIHD06N60RATMA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO252-3
View Details
4 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details