MOSFET P-CH 20V 2.5A SOT323 T&R
MOSFET P-CH 20V 2.5A SOT323 T&R
P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount SOT-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 802162-DMP2165UW-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: SOT-323
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-70, SOT-323
Power Dissipation (Maximum): 500mW
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 90mOhm at 1.5A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 3.5nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 335pF at 15V
Current - Continuous Drain (Id) at 25°C: 2.5A
Vgs(th) (Maximum) at Id: 1V at 250μA
Maximum Vgs: ±12V
MOSFET P-CH 20V 2.5A SOT323 T&R Product overview: DMP2165UW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2165UW-7 can be used for catalog matching and distributor lookup.
MOSFET, P-CH, 20V, 2.5A, 150DEG C, 0.5W ROHS COMPLIANT: YES
MOSFET MOSFET BVDSS: 8V~24V SOT323 T&R 3K
MOSFET P-CH 20V 2.5A SOT323 T&R
MOSFET P-CH 20V 2.5A SOT323 T&R
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMP2165UW-7DKR-ND | 802162-DMP2165UW-7 | 278-DMP2165UW-7 | 68AH9563 | DMP2165UW-7 | DMP2165UW-7 | DMP2165UW-7 |
| Product Name | Single FETs, MOSFETs | FETs - Single - DMP2165UW-7 | 20V 2.5A MOSFET Transistor | Mosfet, P-Ch, 20V, 2.5A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | SOT323; SC-70, SOT-323 | SOT3; SOT323 | Tape & Reel (TR) | TO-3 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | |
| PD | 500 milliwatts | 700 milliwatts | 500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Packing Method | Tape Reel; Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |