DIODES Incorporated Single FETs, MOSFETs DMP2165UW-13

Description
MOSFET P-CH 20V 2.5A SOT323 T&R
Request a Quote Datasheet
Description
MOSFET P-CH 20V 2.5A SOT323 T&R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP2165UW-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2165UW-13DKR-ND
Single FETs, MOSFETs 31-DMP2165UW-13DKR-ND
MOSFET P-CH 20V 2.5A SOT323 T&R

MOSFET P-CH 20V 2.5A SOT323 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2165UW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2165UW-13TR-ND
Single FETs, MOSFETs 31-DMP2165UW-13TR-ND
P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount SOT-323

P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2165UW-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2165UW-13CT-ND
Single FETs, MOSFETs 31-DMP2165UW-13CT-ND
MOSFET P-CH 20V 2.5A SOT323 T&R

MOSFET P-CH 20V 2.5A SOT323 T&R

Buy Now Datasheet
Singapore, Singapore
20V 2.5A MOSFET Transistor
278-DMP2165UW-13
20V 2.5A MOSFET Transistor 278-DMP2165UW-13
MOSFET P-CH 20V 2.5A SOT323 T&R Product overview: DMP2165UW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2165UW-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2.5A SOT323 T&R Product overview: DMP2165UW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2165UW-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors- FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: Diodes Incorporated Category: Discrete Semiconductor Products Transistors- FETs, MOSFETs- Single FETs, MOSFETs Package: Tape & Reel (TR) Product Status: Active FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20 V Power Dissipation (Max): 500mW (Ta) Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount

Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Package: Tape & Reel (TR)
Product Status: Active
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Power Dissipation (Max): 500mW (Ta)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V~24V SOT323 T&R 10K

MOSFET MOSFET BVDSS: 8V~24V SOT323 T&R 10K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2165UW-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2165UW-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2165UW-13
MOSFET P-CH 20V 2.5A SOT323 T&R

MOSFET P-CH 20V 2.5A SOT323 T&R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMP2165UW-13DKR-ND 278-DMP2165UW-13 DMP2165UW-13 DMP2165UW-13
Product Name Single FETs, MOSFETs 20V 2.5A MOSFET Transistor Discrete Semiconductor Products Transistors- FETs, MOSFETs- Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT3 SOT323; SC-70, SOT-323
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data