MOSFET P-CH 20V 1.5A SOT323 T&R
MOSFET P-CH 20V 1.5A SOT323 T&R
P-Channel 20V 1.5A (Ta) 350mW (Ta) Surface Mount SOT-323
MOSFET P-CH 20V 1.5A SOT323 T&R
MOSFET P-CH 20V 1.5A SOT323 T&R
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMP2160UWQ-7CT-ND | DMP2160UWQ-7 | DMP2160UWQ-7 | DMP2160UWQ-7 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |