The DMP2160UFDB is a dual P-channel enhancement mode MOSFET in a U-DFN2020-6 Type B package, measuring 2.0 mm × 2.0 mm with a maximum height of 0.5 mm. It has a drain-source voltage rating of -20 V and a continuous drain current of -3.8 A. The on-resistance is 70 mΩ at -4.5 V gate bias and 85 mΩ at -2.5 V gate bias, with a maximum gate threshold voltage of -0.9 V. The device is qualified to AEC-Q101 standards, is RoHS compliant, and has a thermal resistance of 89 °C/W. Its case is molded plastic with UL 94 V-0 flammability rating.
Trans MOSFET P-CH 20V 3.8A 6-Pin DFN T/R Product overview: DMP2160UFDB-7-01 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.8A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.8A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2160UFDB-7-01
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP2160UFDB-7-01 |
| Product Name | 20V 3.8A DFN MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 20 volts |
| PD | 1400 milliwatts |