DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2130L-7 DMP2130L-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014483-DMP2130L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.25V @ 250μA Max Gate Charge: 7.3nC @ 4.5V Max Input Capacitance: 443pF @ 16V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 75 mOhm @ 3.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014483-DMP2130L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.25V @ 250μA Max Gate Charge: 7.3nC @ 4.5V Max Input Capacitance: 443pF @ 16V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 75 mOhm @ 3.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2130L-7 - 014483-DMP2130L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2130L-7
014483-DMP2130L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2130L-7 014483-DMP2130L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014483-DMP2130L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.25V @ 250μA Max Gate Charge: 7.3nC @ 4.5V Max Input Capacitance: 443pF @ 16V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 75 mOhm @ 3.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014483-DMP2130L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 1.25V @ 250μA
Max Gate Charge: 7.3nC @ 4.5V
Max Input Capacitance: 443pF @ 16V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 75 mOhm @ 3.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 3A SOT23 MOSFET Transistor
278-DMP2130L-7
20V 3A SOT23 MOSFET Transistor 278-DMP2130L-7
MOSFET P-CH 20V 3A SOT23-3 Product overview: DMP2130L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2130L-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 3A SOT23-3 Product overview: DMP2130L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2130L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP2130LDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2130LDIDKR-ND
Single FETs, MOSFETs DMP2130LDIDKR-ND
P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2130LDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2130LDITR-ND
Single FETs, MOSFETs DMP2130LDITR-ND
P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2130LDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2130LDICT-ND
Single FETs, MOSFETs DMP2130LDICT-ND
P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2130L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2130L-7
Single FETs, MOSFETs DMP2130L-7
MOSFET P-CH 20V 3A SOT23-3

MOSFET P-CH 20V 3A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Channel 1.4W

MOSFET P-Channel 1.4W

Buy Now Datasheet
Triode/MOS Tube/Transistor >> MOSFETs - DMP2130L-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP2130L-7
Triode/MOS Tube/Transistor >> MOSFETs DMP2130L-7
20V 3A 51mΩ@4.5V,3.5A 1.4W 1.25V@250uA P Channel SOT-23 MOSFETs ROHS

20V 3A 51mΩ@4.5V,3.5A 1.4W 1.25V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 3A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8720 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 3A, Sot-23 Rohs Compliant Diodes Inc.
28AK8720
Mosfet, P-Ch, 20V, 3A, Sot-23 Rohs Compliant Diodes Inc. 28AK8720
MOSFET, P-CH, 20V, 3A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 3A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2130L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2130L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2130L-7
MOSFET P-CH 20V 3A SOT23-3

MOSFET P-CH 20V 3A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 014483-DMP2130L-7 278-DMP2130L-7 DMP2130LDIDKR-ND DMP2130L-7 DMP2130L-7 DMP2130L-7 28AK8720 DMP2130L-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2130L-7 20V 3A SOT23 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P-Ch, 20V, 3A, Sot-23 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 1400 milliwatts 1.4 milliwatts 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data