DIODES Incorporated Single FETs, MOSFETs DMP2123LQ-7

Description
P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP2123LQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2123LQ-7DIDKR-ND
Single FETs, MOSFETs DMP2123LQ-7DIDKR-ND
P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2123LQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2123LQ-7DICT-ND
Single FETs, MOSFETs DMP2123LQ-7DICT-ND
P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2123LQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2123LQ-7DITR-ND
Single FETs, MOSFETs DMP2123LQ-7DITR-ND
P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2123LQ-7 - 869069-DMP2123LQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2123LQ-7
869069-DMP2123LQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2123LQ-7 869069-DMP2123LQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869069-DMP2123LQ-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMP2123 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP2123LQ-7-ND, DMP2123LQ-7DIDKR, DMP2123LQ-7DICT, DMP2123LQ-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869069-DMP2123LQ-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP2123
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP2123LQ-7-ND, DMP2123LQ-7DIDKR, DMP2123LQ-7DICT, DMP2123LQ-7DITR

Buy Now Datasheet
Singapore, Singapore
20V 3A SOT23 MOSFET Transistor
278-DMP2123LQ-7
20V 3A SOT23 MOSFET Transistor 278-DMP2123LQ-7
MOSFET P-CH 20V 3A SOT23 Product overview: DMP2123LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2123LQ-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 3A SOT23 Product overview: DMP2123LQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2123LQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2123LQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2123LQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2123LQ-7
MOSFET P-CH 20V 3A SOT23

MOSFET P-CH 20V 3A SOT23

Supplier's Site
Mosfet, P-Ch, 20V, 3A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8719 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 3A, Sot-23 Rohs Compliant Diodes Inc.
28AK8719
Mosfet, P-Ch, 20V, 3A, Sot-23 Rohs Compliant Diodes Inc. 28AK8719
MOSFET, P-CH, 20V, 3A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 3A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch -20V Enh FET 12Vgss -15A 1.4W

MOSFET P-Ch -20V Enh FET 12Vgss -15A 1.4W

Buy Now Datasheet
Single FETs, MOSFETs - DMP2123LQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2123LQ-7
Single FETs, MOSFETs DMP2123LQ-7
MOSFET P-CH 20V 3A SOT23

MOSFET P-CH 20V 3A SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP2123LQ-7DIDKR-ND 869069-DMP2123LQ-7 278-DMP2123LQ-7 DMP2123LQ-7 28AK8719 DMP2123LQ-7 DMP2123LQ-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2123LQ-7 20V 3A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 3A, Sot-23 Rohs Compliant Diodes Inc. MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data