DIODES Incorporated 20V 3.8A SOT23 MOSFET Transistor DMP2120U-7

Description
MOSFET P-CH 20V 3.8A SOT23 Product overview: DMP2120U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2120U-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 3.8A SOT23 Product overview: DMP2120U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2120U-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3.8A SOT23 MOSFET Transistor
278-DMP2120U-7
20V 3.8A SOT23 MOSFET Transistor 278-DMP2120U-7
MOSFET P-CH 20V 3.8A SOT23 Product overview: DMP2120U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2120U-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 3.8A SOT23 Product overview: DMP2120U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2120U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP2120U-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2120U-7DITR-ND
Single FETs, MOSFETs DMP2120U-7DITR-ND
P-Channel 20V 3.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 3.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2120U-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2120U-7DICT-ND
Single FETs, MOSFETs DMP2120U-7DICT-ND
P-Channel 20V 3.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 3.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2120U-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2120U-7DIDKR-ND
Single FETs, MOSFETs DMP2120U-7DIDKR-ND
P-Channel 20V 3.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 3.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2120U-7 - 869068-DMP2120U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2120U-7
869068-DMP2120U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2120U-7 869068-DMP2120U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869068-DMP2120U-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 3.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMP2120 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMP2120U-7DITR, DMP2120U-7DIDKR, DMP2120U-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869068-DMP2120U-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 3.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP2120
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMP2120U-7DITR, DMP2120U-7DIDKR, DMP2120U-7DICT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2120U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2120U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2120U-7
MOSFET P-CH 20V 3.8A SOT23

MOSFET P-CH 20V 3.8A SOT23

Supplier's Site
Single FETs, MOSFETs - DMP2120U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2120U-7
Single FETs, MOSFETs DMP2120U-7
MOSFET P-CH 20V 3.8A SOT23

MOSFET P-CH 20V 3.8A SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V 24V

MOSFET MOSFET BVDSS: 8V 24V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP2120U-7
Triode/MOS Tube/Transistor >> MOSFETs DMP2120U-7
20V 3.8A 62mΩ@4.5V,4.2A 800mW 1V@250uA P Channel SOT-23-3 MOSFETs ROHS

20V 3.8A 62mΩ@4.5V,4.2A 800mW 1V@250uA P Channel SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 3.8A, 150Deg C, 0.8W Rohs Compliant Diodes Inc. - 68AH9561 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 3.8A, 150Deg C, 0.8W Rohs Compliant Diodes Inc.
68AH9561
Mosfet, P-Ch, 20V, 3.8A, 150Deg C, 0.8W Rohs Compliant Diodes Inc. 68AH9561
MOSFET, P-CH, 20V, 3.8A, 150DEG C, 0.8W ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 3.8A, 150DEG C, 0.8W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP2120U-7 DMP2120U-7DITR-ND 869068-DMP2120U-7 DMP2120U-7 DMP2120U-7 DMP2120U-7 DMP2120U-7 68AH9561
Product Name 20V 3.8A SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2120U-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P-Ch, 20V, 3.8A, 150Deg C, 0.8W Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 1.3 milliwatts 800 milliwatts 800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data