DIODES Incorporated Single FETs, MOSFETs DMP2110UW-7

Description
P-Channel 20V 2A (Ta) 490mW Surface Mount SOT-323
Request a Quote Datasheet
Description
P-Channel 20V 2A (Ta) 490mW Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP2110UW-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2110UW-7TR-ND
Single FETs, MOSFETs 31-DMP2110UW-7TR-ND
P-Channel 20V 2A (Ta) 490mW Surface Mount SOT-323

P-Channel 20V 2A (Ta) 490mW Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2110UW-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2110UW-7DKR-ND
Single FETs, MOSFETs 31-DMP2110UW-7DKR-ND
P-Channel 20V 2A (Ta) 490mW Surface Mount SOT-323

P-Channel 20V 2A (Ta) 490mW Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2110UW-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2110UW-7CT-ND
Single FETs, MOSFETs 31-DMP2110UW-7CT-ND
P-Channel 20V 2A (Ta) 490mW Surface Mount SOT-323

P-Channel 20V 2A (Ta) 490mW Surface Mount SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278402-DMP2110UW-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278402-DMP2110UW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278402-DMP2110UW-7
Win Source Part Number: 1278402-DMP2110UW-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 2A (Ta) Rds On (Max) @ Id, Vgs: 100mOhm @ 1.5A, 4.5V Vgs(th) (Max) @ Id: 0.9V @ 250µA Power Dissipation (Max): 490mW Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 443 pF @ 6 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-DMP2110UW-7TR,31- DMP2110UW-7CT,31-DMP 2110UW-7DKR Base Product Number: DMP2110 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Win Source Part Number: 1278402-DMP2110UW-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 2A (Ta)
Rds On (Max) @ Id, Vgs: 100mOhm @ 1.5A, 4.5V
Vgs(th) (Max) @ Id: 0.9V @ 250µA
Power Dissipation (Max): 490mW
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 443 pF @ 6 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: 31-DMP2110UW-7TR,31-DMP2110UW-7CT,31-DMP2110UW-7DKR
Base Product Number: DMP2110
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Buy Now Datasheet
Singapore, Singapore
20V 2A MOSFET Transistor
278-DMP2110UW-7
20V 2A MOSFET Transistor 278-DMP2110UW-7
MOSFET P-CH 20V 2A SOT323 Product overview: DMP2110UW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2110UW-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2A SOT323 Product overview: DMP2110UW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2110UW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 2A, Sot-323 Rohs Compliant Diodes Inc. - 28AK8718 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 2A, Sot-323 Rohs Compliant Diodes Inc.
28AK8718
Mosfet, P-Ch, 20V, 2A, Sot-323 Rohs Compliant Diodes Inc. 28AK8718
MOSFET, P-CH, 20V, 2A, SOT-323 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 2A, SOT-323 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMP2110UW-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2110UW-7
Single FETs, MOSFETs DMP2110UW-7
MOSFET P-CH 20V 2A SOT323

MOSFET P-CH 20V 2A SOT323

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2110UW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2110UW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2110UW-7
MOSFET P-CH 20V 2A SOT323

MOSFET P-CH 20V 2A SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMP2110UW-7TR-ND 1278402-DMP2110UW-7 278-DMP2110UW-7 28AK8718 DMP2110UW-7 DMP2110UW-7
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 20V 2A MOSFET Transistor Mosfet, P-Ch, 20V, 2A, Sot-323 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323 Tape & Reel (TR) TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 800 milliwatts 490 milliwatts
Unlock Full Specs
to access all available technical data