P-Channel 20V 2A (Ta) 490mW Surface Mount SOT-323
MOSFET P-CH 20V 2A SOT323
20V 2A 100mΩ@1.5A,4.5V 490mW 900mV@250uA P Channel SOT-323 MOSFETs ROHS
MOSFET P-CH 20V 2A SOT323
| DigiKey | Acme Chip Technology Co., Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMP2110UW-13TR-ND | DMP2110UW-13 | DMP2110UW-13 | DMP2110UW-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |
| Package Type | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323 | SOT323; SC-70, SOT-323 |
| Packing Method | Tape Reel; Tape & Reel (TR) | |||
| V(BR)DSS | 20 volts | 20 volts | ||
| VGS(off) | 0.9000 volts |