The DMP2110UQ-13 is a P-channel enhancement mode MOSFET in SOT23 package, designed for high-efficiency power management applications such as backlighting, DC-DC converters, and motor control. It has a drain-source voltage rating of -20V, a continuous drain current of -3.0A at VGS = -2.5V and TA = +25°C, and an on-resistance of 110mΩ at VGS = -2.5V. The device features low input capacitance and fast switching speed, with a total gate charge of 6.0nC. It is AEC-Q101 qualified, manufactured in IATF 16949 certified facilities, and is RoHS compliant, halogen- and antimony-free. The package is thermally rated with a junction-to-ambient thermal resistance of 100°C/W when mounted on a 1-inch square copper plate. Moisture sensitivity is Level 1 per J-STD-020, and it operates over a junction temperature range of -55°C to +150°C.
MOSFET BVDSS: 8V~24V SOT23 T&R 1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2110UQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |