DIODES Incorporated Connectors,Interconnects DMP2110UFDBQ-7

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Technology: Wirewound FET Type: N-Channel Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Technology: Wirewound FET Type: N-Channel Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Technology: Wirewound FET Type: N-Channel Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Technology: Wirewound
FET Type: N-Channel
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2110UFDBQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2110UFDBQ-7TR-ND
Single FETs, MOSFETs 31-DMP2110UFDBQ-7TR-ND
P-Channel 20V 3.5A (Ta) 800mW (Ta) Surface Mount U-DFN2020-6 (Type B)

P-Channel 20V 3.5A (Ta) 800mW (Ta) Surface Mount U-DFN2020-6 (Type B)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2110UFDBQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2110UFDBQ-7DKR-ND
Single FETs, MOSFETs 31-DMP2110UFDBQ-7DKR-ND
P-Channel 20V 3.5A (Ta) 800mW (Ta) Surface Mount U-DFN2020-6 (Type B)

P-Channel 20V 3.5A (Ta) 800mW (Ta) Surface Mount U-DFN2020-6 (Type B)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2110UFDBQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2110UFDBQ-7CT-ND
Single FETs, MOSFETs 31-DMP2110UFDBQ-7CT-ND
P-Channel 20V 3.5A (Ta) 800mW (Ta) Surface Mount U-DFN2020-6 (Type B)

P-Channel 20V 3.5A (Ta) 800mW (Ta) Surface Mount U-DFN2020-6 (Type B)

Buy Now Datasheet
Singapore, Singapore
8V 24V MOSFET Transistor
278-DMP2110UFDBQ-7
8V 24V MOSFET Transistor 278-DMP2110UFDBQ-7
MOSFET BVDSS: 8V~24V U-DFN2020-6 Product overview: DMP2110UFDBQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2110UFDBQ-7 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 8V~24V U-DFN2020-6 Product overview: DMP2110UFDBQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2110UFDBQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMP2110UFDBQ-7TR-ND 278-DMP2110UFDBQ-7
Product Name Connectors,Interconnects Single FETs, MOSFETs 8V 24V MOSFET Transistor
Polarity N-Channel P-Channel P-Channel
Package Type SOT3 6-UDFN Exposed Pad Tape & Reel (TR)
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Dual P-Channel Matched MOSFET Pair - ALD1102PAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
Single FETs, MOSFETs - 448-AUIRF3710ZSTRLDKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203WT - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers