The DMP2110UFDBQ is a dual P-channel enhancement mode MOSFET in a U-DFN2020-6 package, measuring 2.0 mm × 2.0 mm with a maximum height of 0.6 mm, designed for high-efficiency power management applications such as load switches and portable power adaptors. It features a drain-source voltage rating of -20 V, continuous drain current of -3.2 A at -4.5 V gate-source voltage, and on-resistance of 75 mΩ at -4.5 V and -2.8 A. The device is AEC-Q101 qualified, RoHS compliant, and meets UL 94 V-0 flammability standards. Its thermal resistance is 110 °C/W when mounted on a 1 inch square copper plate. The part is supplied in tape and reel packaging with 10,000 units per reel.
MOSFET 2P-CH 20V 3.2A 6UDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2110UFDBQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-UDFN Exposed Pad |