P-Channel 20V 3.5A (Ta) 800mW (Ta) Surface Mount SOT-23-3
MOSFET P-CH 20V 3.5A SOT23 T&R 1
MOSFET P-CH 20V 3.5A SOT23 T&R 1
MOSFET P-CH 20V 3.5A SOT23 T&R 1
MOSFET P-CH 20V 3.5A SOT23 T&R 1
MOSFET MOSFET BVDSS: 8V~24V SOT23 T&R 10K
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMP2110U-13TR-ND | DMP2110U-13 | DMP2110U-13 | DMP2110U-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |