MOSFET P-CH 20V 200MA 3DFN Product overview: DMP210DUFB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP210DUFB4-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 080590-DMP210DUFB4-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN1006-3
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 175pF @ 15V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 5 Ohm @ 100mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
MOSFET, P-CH, 20V, 0.2A, X2-DFN1006 ROHS COMPLIANT: YES
MOSFET P-Channel -20V FET 8Vgss 0.35W
MOSFET P-CH 20V 200MA 3DFN
MOSFET P-CH 20V 200MA 3DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP210DUFB4-7 | 080590-DMP210DUFB4-7 | 28AK8716 | DMP210DUFB4-7 | DMP210DUFB4-7 | DMP210DUFB4-7 |
| Product Name | 20V 200MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP210DUFB4-7 | Mosfet, P-Ch, 20V, 0.2A, X2-Dfn1006 Rohs Compliant Diodes Inc. | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 350 milliwatts | 350 milliwatts | 350 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tape & Reel (TR) | SOT3; X2-DFN1006-3 | TO-3 | 3-XFDFN |