The DMP2109UVTQ is a P-channel enhancement mode MOSFET designed for automotive applications, featuring a -20V drain-source voltage rating, on-resistance of 80mΩ at -4.5V gate bias, and a TSOT26 package measuring 3.00mm × 2.80mm. It is AEC-Q101 qualified, RoHS compliant, and rated for -55°C to +150°C operating temperature with 1.2W power dissipation on minimal PCB layout. The device meets UL 94 V-0 flammability standards and is moisture sensitive level 1 per J-STD-020.
MOSFET BVDSS: 8V~24V TSOT26 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2109UVTQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |