MOSFET P-CH 20V 2.1A SOT563 Product overview: DMP2104V-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2104V-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014480-DMP2104V-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 850mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 860mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 320pF @ 16V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 150 mOhm @ 950mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
P-Channel 20V 2.1A (Ta) 850mW (Ta) Surface Mount SOT-563
P-Channel 20V 2.1A (Ta) 850mW (Ta) Surface Mount SOT-563
P-Channel 20V 2.1A (Ta) 850mW (Ta) Surface Mount SOT-563
MOSFET P-CH 20V 2.1A SOT563
MOSFET, P CHANNEL, -20V, -860mA, SOT-563; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:860mA; On Resistance Rds(on):0.15ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5VRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP2104V-7 | 014480-DMP2104V-7 | DMP2104V7DITR-ND | DMP2104V-7 | 25R4537 | DMP2104V-7 |
| Product Name | 20V 2.1A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2104V-7 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P Channel, -20V, -860Ma, Sot-563; Transistor Polarity Diodes Inc. | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts | ||||
| PD | 850 milliwatts | 850 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |