Manufacturer: Diodes Incorporated
Win Source Part Number: 014479-DMP2104LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1411 (1.4x1.1)
Dimension: 3-XDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 320pF @ 16V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 150 mOhm @ 950mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 20V 1.5A 3DFN1411 Product overview: DMP2104LP-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2104LP-7 can be used for catalog matching and distributor lookup.
P-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount
P-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount
P-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount
MOSFET P-CH 20V 1.5A 3DFN1411
MOSFET, P-CH, -20V, DFN1411; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.092ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes
MOSFET P-CH 20V 1.5A 3DFN1411
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 014479-DMP2104LP-7 | 278-DMP2104LP-7 | DMP2104LPDITR-ND | DMP2104LP-7 | 99AC3926 | DMP2104LP-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2104LP-7 | 20V 1.5A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, -20V, Dfn1411; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 3-DFN1411 (1.4x1.1) | Tape & Reel (TR) | 3-UDFN | 3-UDFN | TO-3 | 3-UDFN |