MOSFET BVDSS: 25V~30V SOT23 T&R
MOSFET BVDSS: 25V~30V SOT23 T&R
MOSFET BVDSS: 25V~30V SOT23 T&R
MOSFET BVDSS: 25V~30V SOT23 T&R Product overview: DMP2100UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2100UQ-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1168244-DMP2100UQ-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
MOSFET BVDSS: 25V~30V SOT23 T&R
MOSFET BVDSS: 25V~30V SOT23 T&R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMP2100UQ-7TR-ND | 278-DMP2100UQ-7 | 1168244-DMP2100UQ-7 | DMP2100UQ-7 | DMP2100UQ-7 |
| Product Name | Single FETs, MOSFETs | 25V 30V SOT23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2100UQ-7 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Surface Mount |
| Transistor Grade / Operating Range | Automotive | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||
| V(BR)DSS | 20 volts | 20 volts |