DIODES Incorporated 20V 3A MOSFET Transistor DMP2100UCB9-7

Description
MOSFET 2P-CH 20V 3A 9UWLB Product overview: DMP2100UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2100UCB9-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 3A 9UWLB Product overview: DMP2100UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2100UCB9-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3A MOSFET Transistor
289-DMP2100UCB9-7
20V 3A MOSFET Transistor 289-DMP2100UCB9-7
MOSFET 2P-CH 20V 3A 9UWLB Product overview: DMP2100UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2100UCB9-7 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 3A 9UWLB Product overview: DMP2100UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2100UCB9-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2100UCB9-7 - 014478-DMP2100UCB9-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2100UCB9-7
014478-DMP2100UCB9-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2100UCB9-7 014478-DMP2100UCB9-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014478-DMP2100UCB9-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) Common Source FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-WLB1515-9 Maximum Power Dissipation: 800mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 4.2nC @ 4.5V Max Input Capacitance: 310pF @ 10V Maximum Rds On at Id,Vgs: 100 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 014478-DMP2100UCB9-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual) Common Source
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-WLB1515-9
Maximum Power Dissipation: 800mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 4.2nC @ 4.5V
Max Input Capacitance: 310pF @ 10V
Maximum Rds On at Id,Vgs: 100 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
FET, MOSFET Arrays - DMP2100UCB9-7DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP2100UCB9-7DITR-ND
FET, MOSFET Arrays DMP2100UCB9-7DITR-ND
Mosfet Array 2 P-Channel (Dual) Common Source 20V 3A 800mW Surface Mount U-WLB1515-9

Mosfet Array 2 P-Channel (Dual) Common Source 20V 3A 800mW Surface Mount U-WLB1515-9

Buy Now Datasheet
MOSFET 2P-CH 20V 3A 9UWLB - 233-DMP2100UCB9-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 20V 3A 9UWLB
233-DMP2100UCB9-7
MOSFET 2P-CH 20V 3A 9UWLB 233-DMP2100UCB9-7
MOSFET 2P-CH 20V 3A 9UWLB

MOSFET 2P-CH 20V 3A 9UWLB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2100UCB9-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2100UCB9-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2100UCB9-7
MOSFET 2P-CH 20V 3A 9UWLB

MOSFET 2P-CH 20V 3A 9UWLB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-DMP2100UCB9-7 014478-DMP2100UCB9-7 DMP2100UCB9-7DITR-ND 233-DMP2100UCB9-7 DMP2100UCB9-7
Product Name 20V 3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2100UCB9-7 FET, MOSFET Arrays MOSFET 2P-CH 20V 3A 9UWLB Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; U-WLB1515-9 9-UFBGA, WLBGA
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Cut Tape (CT) Tape Reel; Tape & Reel (TR)
Polarity P-Channel
V(BR)DSS 20 volts -20 volts
Unlock Full Specs
to access all available technical data