DIODES Incorporated Single FETs, MOSFETs DMP2100U-7

Description
P-Channel 20V 4.3A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 20V 4.3A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP2100U-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2100U-7TR-ND
Single FETs, MOSFETs DMP2100U-7TR-ND
P-Channel 20V 4.3A (Ta) 800mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 4.3A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2100U-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2100U-7CT-ND
Single FETs, MOSFETs DMP2100U-7CT-ND
P-Channel 20V 4.3A (Ta) 800mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 4.3A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2100U-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2100U-7DKR-ND
Single FETs, MOSFETs DMP2100U-7DKR-ND
P-Channel 20V 4.3A (Ta) 800mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 4.3A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
20V 4.3A SOT23 MOSFET Transistor
278-DMP2100U-7
20V 4.3A SOT23 MOSFET Transistor 278-DMP2100U-7
MOSFET P CH 20V 4.3A SOT23 Product overview: DMP2100U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2100U-7 can be used for catalog matching and distributor lookup.

MOSFET P CH 20V 4.3A SOT23 Product overview: DMP2100U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2100U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2100U-7 - 040077-DMP2100U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2100U-7
040077-DMP2100U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2100U-7 040077-DMP2100U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 040077-DMP2100U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 800mW (Ta) Family Name: DMP2100U Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.3A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 9.1nC @ 4.5V Max Input Capacitance: 216pF @ 15V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 38 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): AP2323GN-HF-3TR; AP2323AGN-HF; TSM2311CX RF; Introduction Date: November 21, 2012 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 040077-DMP2100U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 800mW (Ta)
Family Name: DMP2100U
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.3A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 9.1nC @ 4.5V
Max Input Capacitance: 216pF @ 15V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 38 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): AP2323GN-HF-3TR; AP2323AGN-HF; TSM2311CX RF;
Introduction Date: November 21, 2012
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP2100U-7
Triode/MOS Tube/Transistor >> MOSFETs DMP2100U-7
20V 4.3A 38mΩ@10V,3.5A 800mW 1.4V@250uA P Channel SOT-23 MOSFETs ROHS

20V 4.3A 38mΩ@10V,3.5A 800mW 1.4V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP2100U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2100U-7
Single FETs, MOSFETs DMP2100U-7
MOSFET P CH 20V 4.3A SOT23

MOSFET P CH 20V 4.3A SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2100U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2100U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2100U-7
MOSFET P CH 20V 4.3A SOT23

MOSFET P CH 20V 4.3A SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP2100U-7TR-ND 278-DMP2100U-7 040077-DMP2100U-7 DMP2100U-7 DMP2100U-7 DMP2100U-7
Product Name Single FETs, MOSFETs 20V 4.3A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2100U-7 Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 9.1 nC @ 4.5 V
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 1300 milliwatts 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data