The DMP2090UFDB-13 is a dual P-channel enhancement mode MOSFET in a U-DFN2020-6 package, measuring 2.0mm x 2.0mm with a maximum height of 0.6mm. It has a drain-source voltage rating of -20V, continuous drain current of -3.2A at -4.5V gate-source voltage, and typical on-resistance of 90mΩ at -4.5V. The device features ESD-protected gates, is fully RoHS compliant, and meets UL 94 V-0 flammability standards. It is supplied in a tape-and-reel package of 10,000 units. Thermal resistance junction-to-ambient is 90°C/W when mounted on a 1-inch square copper plate. The part is qualified for automotive applications per AEC-Q100, AEC-Q101, AEC-Q104, and AEC-Q200 standards.
MOSFET 2P-CH 20V 3.2A 6UDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2090UFDB-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-UDFN Exposed Pad |