Win Source Part Number: 1376801-DMP2088LCP3-
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 3-XFDFN
Supplier Device Package: X2-DSN1006-3
Base Product Number: DMP2088
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 8V
Rds On (Max) @ Id, Vgs: 88mOhm @ 500mA, 8V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 1.5 nC @ 4.5 V
Vgs (Max): -12V
Input Capacitance (Ciss) (Max) @ Vds: 160 pF @ 10 V
Power Dissipation (Max): 1.13W
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
P-Channel 20V 2.9A (Ta) 1.13W Surface Mount X2-DSN1006-3
MOSFET P-CH 20V 2.9A X2DSN1006-3 Product overview: DMP2088LCP3-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2088LCP3-7 can be used for catalog matching and distributor lookup.
MOSFET, P-CH, -2.9A, -20V, X2-DSN1006; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
MOSFET P-CH 20V 2.9A X2DSN1006-3
MOSFET P-CH 20V 2.9A X2DSN1006-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1376801-DMP2088LCP3-7 | DMP2088LCP3-7DITR-ND | 278-DMP2088LCP3-7 | 39AH6603 | DMP2088LCP3-7 | DMP2088LCP3-7 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | 20V 2.9A MOSFET Transistor | Mosfet, P-Ch, -2.9A, -20V, X2-Dsn1006; Channel Type Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| PD | 1130 milliwatts | 1130 milliwatts | 1130 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | 3-XFDFN | Tape & Reel (TR) | TO-3 | 3-XFDFN | 3-XFDFN |