DIODES Incorporated 20V 3.4A MOSFET Transistor DMP2078LCA3-7

Description
MOSFET P-CH 20V 3.4A X4DSN1006-3 Product overview: DMP2078LCA3-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2078LCA3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 3.4A X4DSN1006-3 Product overview: DMP2078LCA3-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2078LCA3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3.4A MOSFET Transistor
278-DMP2078LCA3-7
20V 3.4A MOSFET Transistor 278-DMP2078LCA3-7
MOSFET P-CH 20V 3.4A X4DSN1006-3 Product overview: DMP2078LCA3-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2078LCA3-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 3.4A X4DSN1006-3 Product overview: DMP2078LCA3-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2078LCA3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP2078LCA3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2078LCA3-7DITR-ND
Single FETs, MOSFETs DMP2078LCA3-7DITR-ND
P-Channel 20V 3.4A (Ta) 810mW (Ta) Surface Mount X4-DSN1006-3

P-Channel 20V 3.4A (Ta) 810mW (Ta) Surface Mount X4-DSN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2078LCA3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2078LCA3-7DIDKR-ND
Single FETs, MOSFETs DMP2078LCA3-7DIDKR-ND
P-Channel 20V 3.4A (Ta) 810mW (Ta) Surface Mount X4-DSN1006-3

P-Channel 20V 3.4A (Ta) 810mW (Ta) Surface Mount X4-DSN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2078LCA3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2078LCA3-7DICT-ND
Single FETs, MOSFETs DMP2078LCA3-7DICT-ND
P-Channel 20V 3.4A (Ta) 810mW (Ta) Surface Mount X4-DSN1006-3

P-Channel 20V 3.4A (Ta) 810mW (Ta) Surface Mount X4-DSN1006-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2078LCA3-7 - 869064-DMP2078LCA3-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2078LCA3-7
869064-DMP2078LCA3-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2078LCA3-7 869064-DMP2078LCA3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869064-DMP2078LCA3-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 3.4A (Ta) 810mW (Ta) Surface Mount X4-DSN1006-3 Package: 3-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP2078 Categories: Discrete Semiconductor Products Case / Package: X4-DSN1006-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMP2078LCA3-7DIDKR, DMP2078LCA3-7DICT, DMP2078LCA3-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869064-DMP2078LCA3-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 3.4A (Ta) 810mW (Ta) Surface Mount X4-DSN1006-3
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP2078
Categories: Discrete Semiconductor Products
Case / Package: X4-DSN1006-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMP2078LCA3-7DIDKR, DMP2078LCA3-7DICT, DMP2078LCA3-7DITR

Buy Now Datasheet
Mosfet, P-Ch, 20V, 3.4A, X4-Dsn1006-3 Rohs Compliant Diodes Inc. - 28AK8709 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 3.4A, X4-Dsn1006-3 Rohs Compliant Diodes Inc.
28AK8709
Mosfet, P-Ch, 20V, 3.4A, X4-Dsn1006-3 Rohs Compliant Diodes Inc. 28AK8709
MOSFET, P-CH, 20V, 3.4A, X4-DSN1006-3 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 3.4A, X4-DSN1006-3 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMP2078LCA3-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2078LCA3-7
Single FETs, MOSFETs DMP2078LCA3-7
MOSFET P-CH 20V 3.4A X4DSN1006-3

MOSFET P-CH 20V 3.4A X4DSN1006-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V~24V X4-DSN1006-3 T&R 10K

MOSFET MOSFET BVDSS: 8V~24V X4-DSN1006-3 T&R 10K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2078LCA3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2078LCA3-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2078LCA3-7
MOSFET P-CH 20V 3.4A X4DSN1006-3

MOSFET P-CH 20V 3.4A X4DSN1006-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMP2078LCA3-7 DMP2078LCA3-7DITR-ND 869064-DMP2078LCA3-7 28AK8709 DMP2078LCA3-7 DMP2078LCA3-7 DMP2078LCA3-7
Product Name 20V 3.4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2078LCA3-7 Mosfet, P-Ch, 20V, 3.4A, X4-Dsn1006-3 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 1.4 milliwatts 810 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers