DIODES Incorporated Connectors,Interconnects DMP2077UCA3-7

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete FET Type: N-Channel Technology: Schottky Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Vgs (Max): +23V, -7V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete FET Type: N-Channel Technology: Schottky Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Vgs (Max): +23V, -7V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete FET Type: N-Channel Technology: Schottky Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Vgs (Max): +23V, -7V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
FET Type: N-Channel
Technology: Schottky
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Vgs (Max): +23V, -7V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products