P-Channel 20V 3.8A (Ta) 1.2W (Ta) Surface Mount TSOT-23
MOSFET P-CH 20V 3.8A TSOT26 T&R
MOSFET P-CH 20V 3.8A TSOT26 T&R
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DMP2075UVT-13-ND | DMP2075UVT-13 | DMP2075UVT-13 | DMP2075UVT-13 |
| Product Name | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 20 volts |