Win Source Part Number: 1055786-DMP2075UFDB-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 3.8A (Ta)
Rds On (Max) @ Id, Vgs: 75mOhm @ 2.9A, 4.5V
Vgs(th) (Max) @ Id: 1.4V @ 250µA
Power - Max: 700mW (Ta)
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6 (Type B)
Gate Charge (Qg) (Max) @ Vgs: 8.8nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 642pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMP2075UFDB-7DMP2075
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: DMP2075UFDB-7DITR,DM
Base Product Number: DMP2075
Mosfet Array 2 P-Channel (Dual) 20V 3.8A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type B)
Mosfet Array 2 P-Channel (Dual) 20V 3.8A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type B)
Mosfet Array 2 P-Channel (Dual) 20V 3.8A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type B)
MOSFET 2P-CH 20V 3.8A 6UDFN Product overview: DMP2075UFDB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2075UFDB-7 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 20V 3.8A 6UDFN
MOSFET, DUAL P-CH, 20V, 3.8A, U-DFN2020 ROHS COMPLIANT: YES
MOSFET P-CH 20V 6UDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1055786-DMP2075UFDB-7 | DMP2075UFDB-7DITR-ND | 289-DMP2075UFDB-7 | DMP2075UFDB-7 | 36AJ3600 | DMP2075UFDB-7 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | 20V 3.8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual P-Ch, 20V, 3.8A, U-Dfn2020 Rohs Compliant Diodes Inc. | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | 6-UDFN Exposed Pad | Tape & Reel (TR) | TO-3 | 6-UDFN Exposed Pad | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts |