DIODES Incorporated FET, MOSFET Arrays DMP2075UFDB-13

Description
Mosfet Array 2 P-Channel (Dual) 20V 3.8A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type B)
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 3.8A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMP2075UFDB-13-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP2075UFDB-13-ND
FET, MOSFET Arrays DMP2075UFDB-13-ND
Mosfet Array 2 P-Channel (Dual) 20V 3.8A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type B)

Mosfet Array 2 P-Channel (Dual) 20V 3.8A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type B)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2075UFDB-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2075UFDB-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2075UFDB-13
MOSFET 2P-CH 20V 3.8A 6UDFN

MOSFET 2P-CH 20V 3.8A 6UDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP2075UFDB-13-ND DMP2075UFDB-13 DMP2075UFDB-13
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 6-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3316 - Acme Chip Technology Co., Limited
Specs
Package Type TO-261-4, TO-261AA
Packing Method Tube; Tube
View Details