MOSFET P-CH 20V 2.5A U-WLB1510-6 Product overview: DMP2070UCB6-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2070UCB6-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 097710-DMP2070UCB6-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 920mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-WLB1510-6
Dimension: 6-UFBGA, WLBGA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 2.9nC @ 4.5V
Max Input Capacitance: 210pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 70 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
MOSFET MOSFET BVDSS: 25V-30 U-WLB1015-6 T&R 3K
MOSFET P-CH 20V 2.5A U-WLB1510-6
MOSFET P-CH 20V 2.5A U-WLB1510-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP2070UCB6-7 | 097710-DMP2070UCB6-7 | DMP2070UCB6-7 | DMP2070UCB6-7 | DMP2070UCB6-7 |
| Product Name | 20V 2.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2070UCB6-7 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||
| PD | 1470 milliwatts | 920 milliwatts | 920 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; U-WLB1510-6 | 6-UFBGA, WLBGA | 6-UFBGA, WLBGA |