MOSFET BVDSS: 8V~24V X2-DFN2015-
MOSFET BVDSS: 8V~24V X2-DFN2015-
MOSFET BVDSS: 8V~24V X2-DFN2015-
MOSFET BVDSS: 8V~24V X2-DFN2015-
MOSFET, P-CH, 20V, 2.5A, X2-DFN2015 ROHS COMPLIANT: YES
MOSFET BVDSS: 8V~24V X2-DFN2015
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMP2069UFY4Q-7CT-ND | DMP2069UFY4Q-7 | 12AJ7123 | DMP2069UFY4Q-7 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 20V, 2.5A, X2-Dfn2015 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | 3-XDFN | 3-XDFN | TO-3 | 3-XDFN |
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 20 volts |